Vishay Intertechnology, Inc. RES 1.78M OHM 1/8W .1% AXIAL RNC55J1784BSBSL

Description
RES 1.78Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/8W .1% AXIAL - RNC55J1784BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/8W .1% AXIAL
RNC55J1784BSBSL
RES 1.78M OHM 1/8W .1% AXIAL RNC55J1784BSBSL
RES 1.78Mohm 1/8W .1% AXIAL

RES 1.78Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1784BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1784BSBSL-ND
Through Hole Resistors RNC55J1784BSBSL-ND
1.78 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1784BSBSL RNC55J1784BSBSL-ND
Product Name RES 1.78M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details