Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1782FSRE7

Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J1782FSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1782FSRE7TR-ND
Through Hole Resistors 541-RNC55J1782FSRE7TR-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J1782FSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J1782FSRE7
Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J1782FSRE7
Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J1782FSRE7TR-ND RNC55J1782FSRE7
Product Name Through Hole Resistors Res Metal Film 17.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details