Vishay Intertechnology, Inc. RES 175K OHM 1/8W .1% AXIAL RNC55J1753BSB14

Description
RES 175Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 175Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 175K OHM 1/8W .1% AXIAL - RNC55J1753BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 175K OHM 1/8W .1% AXIAL
RNC55J1753BSB14
RES 175K OHM 1/8W .1% AXIAL RNC55J1753BSB14
RES 175Kohm 1/8W .1% AXIAL

RES 175Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1753BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1753BSB14-ND
Through Hole Resistors RNC55J1753BSB14-ND
175 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

175 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1753BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1753BSB14
Through Hole Resistors RNC55J1753BSB14
RES 175K OHM 1/8W .1% AXIAL

RES 175K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1753BSB14 RNC55J1753BSB14-ND RNC55J1753BSB14
Product Name RES 175K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 175000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details