Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1750BSRE6

Description
175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1750BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1750BSRE6-ND
Through Hole Resistors RNC55J1750BSRE6-ND
175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 175 OHM 1/8W .1% AXIAL - RNC55J1750BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 175 OHM 1/8W .1% AXIAL
RNC55J1750BSRE6
RES 175 OHM 1/8W .1% AXIAL RNC55J1750BSRE6
RES 175ohm 1/8W .1% AXIAL

RES 175ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1750BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1750BSRE6
Through Hole Resistors RNC55J1750BSRE6
RES 175 OHM 1/8W .1% AXIAL

RES 175 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1750BSRE6-ND RNC55J1750BSRE6 RNC55J1750BSRE6
Product Name Through Hole Resistors RES 175 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 175 ohms 175 ohms 175 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details