Vishay Intertechnology, Inc. RES 175 OHM 1/8W .1% AXIAL RNC55J1750BSB14

Description
RES 175ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 175ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 175 OHM 1/8W .1% AXIAL - RNC55J1750BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 175 OHM 1/8W .1% AXIAL
RNC55J1750BSB14
RES 175 OHM 1/8W .1% AXIAL RNC55J1750BSB14
RES 175ohm 1/8W .1% AXIAL

RES 175ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1750BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1750BSB14-ND
Through Hole Resistors RNC55J1750BSB14-ND
175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

175 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1750BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1750BSB14
Through Hole Resistors RNC55J1750BSB14
RES 175 OHM 1/8W .1% AXIAL

RES 175 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1750BSB14 RNC55J1750BSB14-ND RNC55J1750BSB14
Product Name RES 175 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 175 ohms 175 ohms 175 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details