Vishay Intertechnology, Inc. RES 174 OHM 1/8W .1% AXIAL RNC55J1740BMB14

Description
RES 174ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/8W .1% AXIAL - RNC55J1740BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W .1% AXIAL
RNC55J1740BMB14
RES 174 OHM 1/8W .1% AXIAL RNC55J1740BMB14
RES 174ohm 1/8W .1% AXIAL

RES 174ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1740BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1740BMB14-ND
Through Hole Resistors RNC55J1740BMB14-ND
174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1740BMB14 RNC55J1740BMB14-ND
Product Name RES 174 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details