Vishay Intertechnology, Inc. RES 1.73K OHM 1/8W .1% AXIAL RNC55J1731BSB14

Description
RES 1.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.73Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.73K OHM 1/8W .1% AXIAL - RNC55J1731BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.73K OHM 1/8W .1% AXIAL
RNC55J1731BSB14
RES 1.73K OHM 1/8W .1% AXIAL RNC55J1731BSB14
RES 1.73Kohm 1/8W .1% AXIAL

RES 1.73Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1731BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1731BSB14-ND
Through Hole Resistors RNC55J1731BSB14-ND
1.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.73 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1731BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1731BSB14
Through Hole Resistors RNC55J1731BSB14
RES 1.73K OHM 1/8W .1% AXIAL

RES 1.73K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1731BSB14 RNC55J1731BSB14-ND RNC55J1731BSB14
Product Name RES 1.73K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details