Vishay Intertechnology, Inc. RES 1.72K OHM 1/8W .5% AXIAL RNC55J1721DPBSL

Description
RES 1.72Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.72Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.72K OHM 1/8W .5% AXIAL - RNC55J1721DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.72K OHM 1/8W .5% AXIAL
RNC55J1721DPBSL
RES 1.72K OHM 1/8W .5% AXIAL RNC55J1721DPBSL
RES 1.72Kohm 1/8W .5% AXIAL

RES 1.72Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1721DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1721DPBSL-ND
Through Hole Resistors RNC55J1721DPBSL-ND
1.72 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.72 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1721DPBSL RNC55J1721DPBSL-ND
Product Name RES 1.72K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1720 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details