Vishay Intertechnology, Inc. RES 172 OHM 1/8W .1% AXIAL RNC55J1720BSB14

Description
RES 172ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 172ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172 OHM 1/8W .1% AXIAL - RNC55J1720BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1/8W .1% AXIAL
RNC55J1720BSB14
RES 172 OHM 1/8W .1% AXIAL RNC55J1720BSB14
RES 172ohm 1/8W .1% AXIAL

RES 172ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1720BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1720BSB14-ND
Through Hole Resistors RNC55J1720BSB14-ND
172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,172Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,172Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2887
Resistor,metal Film,172Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2887
Resistor,Metal Film,172Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,172Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1720BSB14 RNC55J1720BSB14-ND 54C2887
Product Name RES 172 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,172Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172 ohms 172 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details