Vishay Intertechnology, Inc. RES 16.5 OHM 1/8W 1% AXIAL RNC55J16R5FSBSL

Description
RES 16.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/8W 1% AXIAL - RNC55J16R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/8W 1% AXIAL
RNC55J16R5FSBSL
RES 16.5 OHM 1/8W 1% AXIAL RNC55J16R5FSBSL
RES 16.5ohm 1/8W 1% AXIAL

RES 16.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J16R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J16R5FSBSL-ND
Through Hole Resistors RNC55J16R5FSBSL-ND
16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J16R5FSBSL RNC55J16R5FSBSL-ND
Product Name RES 16.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details