Vishay Precision Group RES 16.5 OHM 1/8W 1% AXIAL RNC55J16R5FSB14

Description
RES 16.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/8W 1% AXIAL - RNC55J16R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/8W 1% AXIAL
RNC55J16R5FSB14
RES 16.5 OHM 1/8W 1% AXIAL RNC55J16R5FSB14
RES 16.5ohm 1/8W 1% AXIAL

RES 16.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J16R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J16R5FSB14-ND
Through Hole Resistors RNC55J16R5FSB14-ND
16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1193
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1193
Resistor,Metal Film,16.5Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,16.5Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J16R5FSB14 RNC55J16R5FSB14-ND 08M1193
Product Name RES 16.5 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details