Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1693FSB14

Description
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1693FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1693FSB14-ND
Through Hole Resistors RNC55J1693FSB14-ND
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC55J1693FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC55J1693FSB14
Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J1693FSB14
Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55J1693FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1693FSB14
Through Hole Resistors RNC55J1693FSB14
RES 169K OHM 1/8W 1% AXIAL

RES 169K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1693FSB14-ND RNC55J1693FSB14 RNC55J1693FSB14
Product Name Through Hole Resistors Res Metal Film 169K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers