Vishay Intertechnology, Inc. RES 169K OHM 1/8W .5% AXIAL RNC55J1693DSBSL

Description
RES 169Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/8W .5% AXIAL - RNC55J1693DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W .5% AXIAL
RNC55J1693DSBSL
RES 169K OHM 1/8W .5% AXIAL RNC55J1693DSBSL
RES 169Kohm 1/8W .5% AXIAL

RES 169Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1693DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1693DSBSL-ND
Through Hole Resistors RNC55J1693DSBSL-ND
169 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1693DSBSL RNC55J1693DSBSL-ND
Product Name RES 169K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers