Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1650FMB14

Description
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1650FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1650FMB14-ND
Through Hole Resistors RNC55J1650FMB14-ND
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 165 OHM 1/8W 1% AXIAL - RNC55J1650FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W 1% AXIAL
RNC55J1650FMB14
RES 165 OHM 1/8W 1% AXIAL RNC55J1650FMB14
RES 165ohm 1/8W 1% AXIAL

RES 165ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1650FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1650FMB14
Through Hole Resistors RNC55J1650FMB14
RES 165 OHM 1/8W 1% AXIAL

RES 165 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1650FMB14-ND RNC55J1650FMB14 RNC55J1650FMB14
Product Name Through Hole Resistors RES 165 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details