Vishay Intertechnology, Inc. RES 165 OHM 1/8W .5% AXIAL RNC55J1650DRRSL

Description
RES 165ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W .5% AXIAL - RNC55J1650DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W .5% AXIAL
RNC55J1650DRRSL
RES 165 OHM 1/8W .5% AXIAL RNC55J1650DRRSL
RES 165ohm 1/8W .5% AXIAL

RES 165ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1650DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1650DRRSL-ND
Through Hole Resistors RNC55J1650DRRSL-ND
165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1650DRRSL RNC55J1650DRRSL-ND
Product Name RES 165 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers