Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1650DRR36

Description
165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1650DRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1650DRR36-ND
Through Hole Resistors RNC55J1650DRR36-ND
165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 165 OHM 1/8W .5% AXIAL - RNC55J1650DRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W .5% AXIAL
RNC55J1650DRR36
RES 165 OHM 1/8W .5% AXIAL RNC55J1650DRR36
RES 165ohm 1/8W .5% AXIAL

RES 165ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1650DRR36-ND RNC55J1650DRR36
Product Name Through Hole Resistors RES 165 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers