Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1650BSRE6

Description
165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1650BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1650BSRE6-ND
Through Hole Resistors RNC55J1650BSRE6-ND
165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J1650BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J1650BSRE6
Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J1650BSRE6
Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1650BSRE6-ND RNC55J1650BSRE6
Product Name Through Hole Resistors Res Metal Film 165 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details