Vishay Intertechnology, Inc. RES 165 OHM 1/8W .1% AXIAL RNC55J1650BSBSL

Description
RES 165ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W .1% AXIAL - RNC55J1650BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W .1% AXIAL
RNC55J1650BSBSL
RES 165 OHM 1/8W .1% AXIAL RNC55J1650BSBSL
RES 165ohm 1/8W .1% AXIAL

RES 165ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1650BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1650BSBSL-ND
Through Hole Resistors RNC55J1650BSBSL-ND
165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1650BSBSL RNC55J1650BSBSL-ND
Product Name RES 165 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details