Vishay Intertechnology, Inc. RES 164 OHM 1/8W .1% AXIAL RNC55J1640BSB14

Description
RES 164ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 164ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 164 OHM 1/8W .1% AXIAL - RNC55J1640BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164 OHM 1/8W .1% AXIAL
RNC55J1640BSB14
RES 164 OHM 1/8W .1% AXIAL RNC55J1640BSB14
RES 164ohm 1/8W .1% AXIAL

RES 164ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1640BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1640BSB14-ND
Through Hole Resistors RNC55J1640BSB14-ND
164 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

164 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,164Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,164Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2802
Resistor,metal Film,164Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2802
Resistor,Metal Film,164Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,164Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1640BSB14 RNC55J1640BSB14-ND 54C2802
Product Name RES 164 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,164Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 164 ohms 164 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers