Vishay Intertechnology, Inc. RES 1.62K OHM 1/8W .5% AXIAL RNC55J1621DRB14

Description
RES 1.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W .5% AXIAL - RNC55J1621DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W .5% AXIAL
RNC55J1621DRB14
RES 1.62K OHM 1/8W .5% AXIAL RNC55J1621DRB14
RES 1.62Kohm 1/8W .5% AXIAL

RES 1.62Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1621DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1621DRB14-ND
Through Hole Resistors RNC55J1621DRB14-ND
1.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1621DRB14 RNC55J1621DRB14-ND
Product Name RES 1.62K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers