Vishay Precision Group RES 162 OHM 1/8W 1% AXIAL RNC55J1620FSB14

Description
RES 162ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/8W 1% AXIAL - RNC55J1620FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/8W 1% AXIAL
RNC55J1620FSB14
RES 162 OHM 1/8W 1% AXIAL RNC55J1620FSB14
RES 162ohm 1/8W 1% AXIAL

RES 162ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1620FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1620FSB14-ND
Through Hole Resistors RNC55J1620FSB14-ND
162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1620FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1620FSB14
Through Hole Resistors RNC55J1620FSB14
RES 162 OHM 1/8W 1% AXIAL

RES 162 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1221
Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1221
Resistor,Metal Film,162Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,162Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J1620FSB14 RNC55J1620FSB14-ND RNC55J1620FSB14 08M1221
Product Name RES 162 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistor,metal Film,162Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details