Vishay Intertechnology, Inc. RES 162 OHM 1/8W .1% AXIAL RNC55J1620BRBSL

Description
RES 162ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/8W .1% AXIAL - RNC55J1620BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/8W .1% AXIAL
RNC55J1620BRBSL
RES 162 OHM 1/8W .1% AXIAL RNC55J1620BRBSL
RES 162ohm 1/8W .1% AXIAL

RES 162ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1620BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1620BRBSL-ND
Through Hole Resistors RNC55J1620BRBSL-ND
162 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1620BRBSL RNC55J1620BRBSL-ND
Product Name RES 162 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details