Vishay Intertechnology, Inc. Through Hole Resistors RNC55J15R4FSRE5

Description
15.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J15R4FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J15R4FSRE5TR-ND
Through Hole Resistors 541-RNC55J15R4FSRE5TR-ND
15.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J15R4FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J15R4FSRE5
Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J15R4FSRE5
Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J15R4FSRE5TR-ND RNC55J15R4FSRE5
Product Name Through Hole Resistors Res Metal Film 15.4 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details