Vishay Intertechnology, Inc. RES 1.58M OHM 1/8W .1% AXIAL RNC55J1584BSRSL

Description
RES 1.58Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/8W .1% AXIAL - RNC55J1584BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/8W .1% AXIAL
RNC55J1584BSRSL
RES 1.58M OHM 1/8W .1% AXIAL RNC55J1584BSRSL
RES 1.58Mohm 1/8W .1% AXIAL

RES 1.58Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1584BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1584BSRSL-ND
Through Hole Resistors RNC55J1584BSRSL-ND
1.58 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1584BSRSL RNC55J1584BSRSL-ND
Product Name RES 1.58M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details