Vishay Intertechnology, Inc. RES 158 OHM 1/8W 1% AXIAL RNC55J1580FSRSL

Description
RES 158ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/8W 1% AXIAL - RNC55J1580FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/8W 1% AXIAL
RNC55J1580FSRSL
RES 158 OHM 1/8W 1% AXIAL RNC55J1580FSRSL
RES 158ohm 1/8W 1% AXIAL

RES 158ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1580FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1580FSRSL-ND
Through Hole Resistors RNC55J1580FSRSL-ND
158 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1580FSRSL RNC55J1580FSRSL-ND
Product Name RES 158 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details