Vishay Intertechnology, Inc. RES 1.57K OHM 1/8W .1% AXIAL RNC55J1571BSB14

Description
RES 1.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.57K OHM 1/8W .1% AXIAL - RNC55J1571BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.57K OHM 1/8W .1% AXIAL
RNC55J1571BSB14
RES 1.57K OHM 1/8W .1% AXIAL RNC55J1571BSB14
RES 1.57Kohm 1/8W .1% AXIAL

RES 1.57Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1571BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1571BSB14-ND
Through Hole Resistors RNC55J1571BSB14-ND
1.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1571BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1571BSB14
Through Hole Resistors RNC55J1571BSB14
RES 1.57K OHM 1/8W .1% AXIAL

RES 1.57K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1571BSB14 RNC55J1571BSB14-ND RNC55J1571BSB14
Product Name RES 1.57K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers