Vishay Intertechnology, Inc. RES 156K OHM 1/8W .1% AXIAL RNC55J1563BPB14

Description
RES 156Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 156Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156K OHM 1/8W .1% AXIAL - RNC55J1563BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156K OHM 1/8W .1% AXIAL
RNC55J1563BPB14
RES 156K OHM 1/8W .1% AXIAL RNC55J1563BPB14
RES 156Kohm 1/8W .1% AXIAL

RES 156Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1563BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1563BPB14-ND
Through Hole Resistors RNC55J1563BPB14-ND
156 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

156 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1563BPB14 RNC55J1563BPB14-ND
Product Name RES 156K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details