Vishay Intertechnology, Inc. RES 1.55M OHM 1/8W .1% AXIAL RNC55J1554BSB14

Description
RES 1.55Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.55Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.55M OHM 1/8W .1% AXIAL - RNC55J1554BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.55M OHM 1/8W .1% AXIAL
RNC55J1554BSB14
RES 1.55M OHM 1/8W .1% AXIAL RNC55J1554BSB14
RES 1.55Mohm 1/8W .1% AXIAL

RES 1.55Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1554BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1554BSB14-ND
Through Hole Resistors RNC55J1554BSB14-ND
1.55 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.55 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1554BSB14 RNC55J1554BSB14-ND
Product Name RES 1.55M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.55E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers