The RNC55J1553BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 155 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±0.1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, ensuring compatibility with standard soldering processes. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its rigorous testing and qualification standards.
RES 155Kohm 1/8W .1% AXIAL
155 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 155K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1553BSB14 | RNC55J1553BSB14-ND | RNC55J1553BSB14 |
| Product Name | RES 155K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 155000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |