Vishay Intertechnology, Inc. RES 155 OHM 1/8W 1% AXIAL RNC55J1550FSB14

Description
RES 155ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 155ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 155 OHM 1/8W 1% AXIAL - RNC55J1550FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 155 OHM 1/8W 1% AXIAL
RNC55J1550FSB14
RES 155 OHM 1/8W 1% AXIAL RNC55J1550FSB14
RES 155ohm 1/8W 1% AXIAL

RES 155ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1550FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1550FSB14-ND
Through Hole Resistors RNC55J1550FSB14-ND
155 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

155 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1550FSB14 RNC55J1550FSB14-ND
Product Name RES 155 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 155 ohms 155 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers