Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1544BSBSL

Description
1.54 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.54 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1544BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1544BSBSL-ND
Through Hole Resistors RNC55J1544BSBSL-ND
1.54 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.54M OHM 1/8W .1% AXIAL - RNC55J1544BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/8W .1% AXIAL
RNC55J1544BSBSL
RES 1.54M OHM 1/8W .1% AXIAL RNC55J1544BSBSL
RES 1.54Mohm 1/8W .1% AXIAL

RES 1.54Mohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1544BSBSL-ND RNC55J1544BSBSL
Product Name Through Hole Resistors RES 1.54M OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details