Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1532BSB14

Description
15.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1532BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1532BSB14-ND
Through Hole Resistors RNC55J1532BSB14-ND
15.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15.3K OHM 1/8W .1% AXIAL - RNC55J1532BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.3K OHM 1/8W .1% AXIAL
RNC55J1532BSB14
RES 15.3K OHM 1/8W .1% AXIAL RNC55J1532BSB14
RES 15.3Kohm 1/8W .1% AXIAL

RES 15.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1532BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1532BSB14
Through Hole Resistors RNC55J1532BSB14
RES 15.3K OHM 1/8W .1% AXIAL

RES 15.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1532BSB14-ND RNC55J1532BSB14 RNC55J1532BSB14
Product Name Through Hole Resistors RES 15.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers