Vishay Intertechnology, Inc. RES 15.2K OHM 1/8W .1% AXIAL RNC55J1522BSRSL

Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/8W .1% AXIAL - RNC55J1522BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/8W .1% AXIAL
RNC55J1522BSRSL
RES 15.2K OHM 1/8W .1% AXIAL RNC55J1522BSRSL
RES 15.2Kohm 1/8W .1% AXIAL

RES 15.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1522BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1522BSRSL-ND
Through Hole Resistors RNC55J1522BSRSL-ND
15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1522BSRSL RNC55J1522BSRSL-ND
Product Name RES 15.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details