Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1511BSRE6

Description
1.51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1511BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1511BSRE6-ND
Through Hole Resistors RNC55J1511BSRE6-ND
1.51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.51K OHM 1/8W .1% AXIAL - RNC55J1511BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.51K OHM 1/8W .1% AXIAL
RNC55J1511BSRE6
RES 1.51K OHM 1/8W .1% AXIAL RNC55J1511BSRE6
RES 1.51Kohm 1/8W .1% AXIAL

RES 1.51Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1511BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1511BSRE6
Through Hole Resistors RNC55J1511BSRE6
RES 1.51K OHM 1/8W .1% AXIAL

RES 1.51K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1511BSRE6-ND RNC55J1511BSRE6 RNC55J1511BSRE6
Product Name Through Hole Resistors RES 1.51K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers