Vishay Intertechnology, Inc. RES 1.5M OHM 1/8W .5% AXIAL RNC55J1504DSBSL

Description
RES 1.5Mohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/8W .5% AXIAL - RNC55J1504DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/8W .5% AXIAL
RNC55J1504DSBSL
RES 1.5M OHM 1/8W .5% AXIAL RNC55J1504DSBSL
RES 1.5Mohm 1/8W .5% AXIAL

RES 1.5Mohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1504DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1504DSBSL-ND
Through Hole Resistors RNC55J1504DSBSL-ND
1.5 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1504DSBSL RNC55J1504DSBSL-ND
Product Name RES 1.5M OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers