Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1502FPB14

Description
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55J1502FPB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor has a tolerance of ± 0.1% and is available in a resistance range from 10Ω to 2MΩ. This component operates effectively within a temperature range of -65°C to +175°C and exhibits a low noise characteristic of -40 dB. The resistor is encapsulated in a specially formulated epoxy for enhanced moisture protection and is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers looking for dependable resistors in military or high-performance electronic designs.

Datasheet Summary
Powered by GS/AI

The RNC55J1502FPB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor has a tolerance of ± 0.1% and is available in a resistance range from 10Ω to 2MΩ. This component operates effectively within a temperature range of -65°C to +175°C and exhibits a low noise characteristic of -40 dB. The resistor is encapsulated in a specially formulated epoxy for enhanced moisture protection and is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers looking for dependable resistors in military or high-performance electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1502FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1502FPB14-ND
Through Hole Resistors RNC55J1502FPB14-ND
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15K OHM 1/8W 1% AXIAL - RNC55J1502FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W 1% AXIAL
RNC55J1502FPB14
RES 15K OHM 1/8W 1% AXIAL RNC55J1502FPB14
RES 15Kohm 1/8W 1% AXIAL

RES 15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1502FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1502FPB14
Through Hole Resistors RNC55J1502FPB14
RES 15K OHM 1/8W 1% AXIAL

RES 15K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1502FPB14-ND RNC55J1502FPB14 RNC55J1502FPB14
Product Name Through Hole Resistors RES 15K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers