Vishay Intertechnology, Inc. RES 15K OHM 1/8W .5% AXIAL RNC55J1502DSB14

Description
RES 15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W .5% AXIAL - RNC55J1502DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .5% AXIAL
RNC55J1502DSB14
RES 15K OHM 1/8W .5% AXIAL RNC55J1502DSB14
RES 15Kohm 1/8W .5% AXIAL

RES 15Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1502DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1502DSB14-ND
Through Hole Resistors RNC55J1502DSB14-ND
15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1502DSB14 RNC55J1502DSB14-ND
Product Name RES 15K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers