Vishay Intertechnology, Inc. RES 15K OHM 1/8W .1% AXIAL RNC55J1502BRRSL

Description
RES 15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W .1% AXIAL - RNC55J1502BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .1% AXIAL
RNC55J1502BRRSL
RES 15K OHM 1/8W .1% AXIAL RNC55J1502BRRSL
RES 15Kohm 1/8W .1% AXIAL

RES 15Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1502BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1502BRRSL-ND
Through Hole Resistors RNC55J1502BRRSL-ND
15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1502BRRSL RNC55J1502BRRSL-ND
Product Name RES 15K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details