Vishay Precision Group Through Hole Resistors RNC55J1500FSB14

Description
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1500FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1500FSB14-ND
Through Hole Resistors RNC55J1500FSB14-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,150,1%,25PPM,S/.001%,BULK - RNC55J1500FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,150,1%,25PPM,S/.001%,BULK
RNC55J1500FSB14
MF,1/8W,150,1%,25PPM,S/.001%,BULK RNC55J1500FSB14
MF,1/8W,150,1%,25PPM ,S/.001%,BULK

MF,1/8W,150,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J1500FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1500FSB14
Through Hole Resistors RNC55J1500FSB14
RES 150 OHM 1/8W 1% AXIAL

RES 150 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1039
Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1039
Resistor,Metal Film,150Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,150Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J1500FSB14-ND RNC55J1500FSB14 RNC55J1500FSB14 08M1039
Product Name Through Hole Resistors MF,1/8W,150,1%,25PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,150Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details