Vishay Intertechnology, Inc. RES 150 OHM 1/8W .5% AXIAL RNC55J1500DRBSL

Description
RES 150ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W .5% AXIAL - RNC55J1500DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W .5% AXIAL
RNC55J1500DRBSL
RES 150 OHM 1/8W .5% AXIAL RNC55J1500DRBSL
RES 150ohm 1/8W .5% AXIAL

RES 150ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1500DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1500DRBSL-ND
Through Hole Resistors RNC55J1500DRBSL-ND
150 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1500DRBSL RNC55J1500DRBSL-ND
Product Name RES 150 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers