Vishay Intertechnology, Inc. RES 1.49M OHM 1/8W .1% AXIAL RNC55J1494BSBSL

Description
RES 1.49Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.49Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.49M OHM 1/8W .1% AXIAL - RNC55J1494BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.49M OHM 1/8W .1% AXIAL
RNC55J1494BSBSL
RES 1.49M OHM 1/8W .1% AXIAL RNC55J1494BSBSL
RES 1.49Mohm 1/8W .1% AXIAL

RES 1.49Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1494BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1494BSBSL-ND
Through Hole Resistors RNC55J1494BSBSL-ND
1.49 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.49 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1494BSBSL RNC55J1494BSBSL-ND
Product Name RES 1.49M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.49E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details