Vishay Intertechnology, Inc. RES 1.48K OHM 1/8W .1% AXIAL RNC55J1481BSRE6

Description
RES 1.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.48Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.48K OHM 1/8W .1% AXIAL - RNC55J1481BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.48K OHM 1/8W .1% AXIAL
RNC55J1481BSRE6
RES 1.48K OHM 1/8W .1% AXIAL RNC55J1481BSRE6
RES 1.48Kohm 1/8W .1% AXIAL

RES 1.48Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1481BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1481BSRE6-ND
Through Hole Resistors RNC55J1481BSRE6-ND
1.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.48 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1481BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1481BSRE6
Through Hole Resistors RNC55J1481BSRE6
RES 1.48K OHM 1/8W .1% AXIAL

RES 1.48K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1481BSRE6 RNC55J1481BSRE6-ND RNC55J1481BSRE6
Product Name RES 1.48K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers