Vishay Intertechnology, Inc. RES 147K OHM 1/8W .1% AXIAL RNC55J1473BSBSL

Description
RES 147Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/8W .1% AXIAL - RNC55J1473BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W .1% AXIAL
RNC55J1473BSBSL
RES 147K OHM 1/8W .1% AXIAL RNC55J1473BSBSL
RES 147Kohm 1/8W .1% AXIAL

RES 147Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1473BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1473BSBSL-ND
Through Hole Resistors RNC55J1473BSBSL-ND
147 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1473BSBSL RNC55J1473BSBSL-ND
Product Name RES 147K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details