Vishay Intertechnology, Inc. RES 1.47K OHM 1/8W .1% AXIAL RNC55J1471BSBSL

Description
RES 1.47Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/8W .1% AXIAL - RNC55J1471BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .1% AXIAL
RNC55J1471BSBSL
RES 1.47K OHM 1/8W .1% AXIAL RNC55J1471BSBSL
RES 1.47Kohm 1/8W .1% AXIAL

RES 1.47Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1471BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1471BSBSL-ND
Through Hole Resistors RNC55J1471BSBSL-ND
1.47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1471BSBSL RNC55J1471BSBSL-ND
Product Name RES 1.47K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers