Vishay Intertechnology, Inc. RES 147 OHM 1/8W .1% AXIAL RNC55J1470BSBSL

Description
RES 147ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/8W .1% AXIAL - RNC55J1470BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W .1% AXIAL
RNC55J1470BSBSL
RES 147 OHM 1/8W .1% AXIAL RNC55J1470BSBSL
RES 147ohm 1/8W .1% AXIAL

RES 147ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1470BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1470BSBSL-ND
Through Hole Resistors RNC55J1470BSBSL-ND
147 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1470BSBSL RNC55J1470BSBSL-ND
Product Name RES 147 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details