Vishay Intertechnology, Inc. RES 145 OHM 1/8W .1% AXIAL RNC55J1450BSB14

Description
RES 145ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 145ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145 OHM 1/8W .1% AXIAL - RNC55J1450BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 1/8W .1% AXIAL
RNC55J1450BSB14
RES 145 OHM 1/8W .1% AXIAL RNC55J1450BSB14
RES 145ohm 1/8W .1% AXIAL

RES 145ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1450BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1450BSB14-ND
Through Hole Resistors RNC55J1450BSB14-ND
145 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

145 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,145Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,145Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2603
Resistor,metal Film,145Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2603
Resistor,Metal Film,145Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,145Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1450BSB14 RNC55J1450BSB14-ND 54C2603
Product Name RES 145 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,145Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145 ohms 145 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details