Vishay Intertechnology, Inc. RES 1.43M OHM 1/8W .1% AXIAL RNC55J1434BRB14

Description
RES 1.43Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1/8W .1% AXIAL - RNC55J1434BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1/8W .1% AXIAL
RNC55J1434BRB14
RES 1.43M OHM 1/8W .1% AXIAL RNC55J1434BRB14
RES 1.43Mohm 1/8W .1% AXIAL

RES 1.43Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1434BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1434BRB14-ND
Through Hole Resistors RNC55J1434BRB14-ND
1.43 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1434BRB14 RNC55J1434BRB14-ND
Product Name RES 1.43M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details