Vishay Intertechnology, Inc. RES 143K OHM 1/8W .1% AXIAL RNC55J1433BSRSL

Description
RES 143Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W .1% AXIAL - RNC55J1433BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W .1% AXIAL
RNC55J1433BSRSL
RES 143K OHM 1/8W .1% AXIAL RNC55J1433BSRSL
RES 143Kohm 1/8W .1% AXIAL

RES 143Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1433BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1433BSRSL-ND
Through Hole Resistors RNC55J1433BSRSL-ND
143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1433BSRSL RNC55J1433BSRSL-ND
Product Name RES 143K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details