Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1422BSRSL

Description
14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1422BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1422BSRSL-ND
Through Hole Resistors RNC55J1422BSRSL-ND
14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14.2K OHM 1/8W .1% AXIAL - RNC55J1422BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/8W .1% AXIAL
RNC55J1422BSRSL
RES 14.2K OHM 1/8W .1% AXIAL RNC55J1422BSRSL
RES 14.2Kohm 1/8W .1% AXIAL

RES 14.2Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1422BSRSL-ND RNC55J1422BSRSL
Product Name Through Hole Resistors RES 14.2K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details