Vishay Intertechnology, Inc. RES 1.42K OHM 1/8W .1% AXIAL RNC55J1421BSB14

Description
RES 1.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42K OHM 1/8W .1% AXIAL - RNC55J1421BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/8W .1% AXIAL
RNC55J1421BSB14
RES 1.42K OHM 1/8W .1% AXIAL RNC55J1421BSB14
RES 1.42Kohm 1/8W .1% AXIAL

RES 1.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1421BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1421BSB14-ND
Through Hole Resistors RNC55J1421BSB14-ND
1.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1421BSB14 RNC55J1421BSB14-ND
Product Name RES 1.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details